Texas Instruments TLVH431 Low-Voltage Adjustable Precision Shunt Regulator TLVH431CDCKT

Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator - TLVH431CDCKT - Texas Instruments
Dallas, TX, United States
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator
TLVH431CDCKT
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator TLVH431CDCKT
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70

Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLVH431CDCKT
Precision Voltage Reference IC 693-TLVH431CDCKT
1.5% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 0 to 70 Product overview: TLVH431CDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431CDCKT can be used for catalog matching and distributor lookup.

1.5% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 0 to 70 Product overview: TLVH431CDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431CDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-32433-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32433-1-ND
Voltage Reference 296-32433-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-32433-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32433-2-ND
Voltage Reference 296-32433-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-32433-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32433-6-ND
Voltage Reference 296-32433-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SC-70-6

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLVH431CDCKT - 1109821-TLVH431CDCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431CDCKT
1109821-TLVH431CDCKT
PMIC - PMIC - Voltage Reference - TLVH431CDCKT 1109821-TLVH431CDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1109821-TLVH431CDCKT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1109821-TLVH431CDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering, Power Management

Buy Now Datasheet
 - TLVH431CDCKT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO6

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLVH431CDCKT
Voltage References TLVH431CDCKT
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431CDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431CDCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431CDCKT
IC VREF SHUNT ADJ 1.5% SC70-6

IC VREF SHUNT ADJ 1.5% SC70-6

Supplier's Site
PMIC - Voltage Reference - TLVH431CDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431CDCKT
PMIC - Voltage Reference TLVH431CDCKT
IC VREF SHUNT ADJ 1.5% SC70-6

IC VREF SHUNT ADJ 1.5% SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431CDCKT 693-TLVH431CDCKT 296-32433-1-ND 1109821-TLVH431CDCKT TLVH431CDCKT TLVH431CDCKT TLVH431CDCKT TLVH431CDCKT
Product Name TLVH431 Low-Voltage Adjustable Precision Shunt Regulator Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TLVH431CDCKT Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-89,SOT-23,TO-92 Other; SOT-23-6 Other; 6-TSSOP, SC-88, SOT-363 Other; SC-70-6 SC-70; Other; SOT-SC70-6 Other; 6-TSSOP, SC-88, SOT-363
VREF 1.24 to 18 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM285-2.5 Micropower Voltage Reference - LM285DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
 - LM285AMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BDG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers