Texas Instruments High-Performance Analog Voltage Reference TL431LIBQDBZR

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-53243-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53243-1-ND
Voltage Reference 296-53243-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53243-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53243-2-ND
Voltage Reference 296-53243-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53243-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53243-6-ND
Voltage Reference 296-53243-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431LIBQDBZR
SOT-23 Precision Voltage Reference IC 693-TL431LIBQDBZR
Adjustable precision shunt regulator with optimized reference current (pin layout: KRA) 3-SOT-23 -40 to 125 Product overview: TL431LIBQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431LIBQDBZR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator with optimized reference current (pin layout: KRA) 3-SOT-23 -40 to 125 Product overview: TL431LIBQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431LIBQDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 978566-TL431LIBQDBZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
978566-TL431LIBQDBZR
Integrated Circuits (ICs) - PMIC - Voltage Reference 978566-TL431LIBQDBZR
Win Source Part Number: 978566-TL431LIBQDBZR Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.5% Current - Output: 15 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36 V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 1 mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53243-2,296-5324 3-1,296-53243-6 Base Product Number: TL431

Win Source Part Number: 978566-TL431LIBQDBZR
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.5%
Current - Output: 15 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1 mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53243-2,296-53243-1,296-53243-6
Base Product Number: TL431

Buy Now Datasheet
Power Supply Chip >> Voltage References - TL431LIBQDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431LIBQDBZR
Power Supply Chip >> Voltage References TL431LIBQDBZR
2.495V~36V ±0.5% 15mA Adjustable SOT-23 Voltage References ROHS

2.495V~36V ±0.5% 15mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431LIBQDBZR
Voltage References TL431LIBQDBZR
Voltage References Adjustable precision shunt regulator with optimized reference current 3-SOT-23 -40 to 125

Voltage References Adjustable precision shunt regulator with optimized reference current 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Reference - TL431LIBQDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431LIBQDBZR
PMIC - Voltage Reference TL431LIBQDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431LIBQDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431LIBQDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431LIBQDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-53243-1-ND 693-TL431LIBQDBZR 978566-TL431LIBQDBZR TL431LIBQDBZR TL431LIBQDBZR TL431LIBQDBZR TL431LIBQDBZR
Product Name Voltage Reference SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference Power Supply Chip >> Voltage References Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel SOT23 Other; TO-236-3, SC-59, SOT-23-3
Accuracy 0.5000 % 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
8 suppliers
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Micropower Voltage Reference - ISL21010CFH341Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 4.1 volts
TC 15 ppm/C
View Details
7 suppliers