IC VREF SHUNT ADJ 1% SOT25 Product overview: TLV431AQE5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AQE5TA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339789-TLV431AQE5TA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Current - Output: 15 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 18 V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 100 µA
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: TLV431
IC VREF SHUNT ADJ 1% SOT25
IC VREF SHUNT ADJ 1% SOT25
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-25
IC VREF SHUNT ADJ 1% SOT25
IC VREF SHUNT ADJ 1% SOT25
Voltage References 1.24V Shunt Reg 20mA 18V 0.24Ohm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TLV431AQE5TA | 1339789-TLV431AQE5TA | 31-TLV431AQE5TACT-ND | TLV431AQE5TA | TLV431AQE5TA | TLV431AQE5TA |
| Product Name | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| TC | 150 ppm/C | 150 ppm/C | 150 ppm/C | |||
| VIN | 18 volts |