Texas Instruments TL431 Adjustable Precision Shunt Regulator TL431CDR

Description
Adjustable Precision Shunt Regulator 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431 Adjustable Precision Shunt Regulator - TL431CDR - Texas Instruments
Dallas, TX, United States
TL431 Adjustable Precision Shunt Regulator
TL431CDR
TL431 Adjustable Precision Shunt Regulator TL431CDR
Adjustable Precision Shunt Regulator 8-SOIC 0 to 70

Adjustable Precision Shunt Regulator 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-TL431CDR
SOIC Precision Voltage Reference IC 693-TL431CDR
Adjustable precision shunt regulator 8-SOIC 0 to 70 Product overview: TL431CDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 8-SOIC 0 to 70 Product overview: TL431CDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 095126-TL431CDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
095126-TL431CDR
Integrated Circuits(ICs) 095126-TL431CDR
Manufacturer: Texas Instruments Win Source Part Number: 095126-TL431CDR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 1 Catalog: Shunt - Adjustable Programmable - Texas Instruments Tolerance: ±2.2% Current - Output: 100mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Manufacturer: Texas Instruments
Win Source Part Number: 095126-TL431CDR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 1
Catalog: Shunt - Adjustable Programmable - Texas Instruments
Tolerance: ±2.2%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Buy Now
Voltage Reference - 296-1289-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1289-6-ND
Voltage Reference 296-1289-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-1289-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1289-1-ND
Voltage Reference 296-1289-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-1289-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1289-2-ND
Voltage Reference 296-1289-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CDR
IC VREF SHUNT ADJ 2.2% 8SOIC

IC VREF SHUNT ADJ 2.2% 8SOIC

Supplier's Site
PMIC - Voltage Reference - TL431CDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CDR
PMIC - Voltage Reference TL431CDR
IC VREF SHUNT ADJ 2.2% 8SOIC

IC VREF SHUNT ADJ 2.2% 8SOIC

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - TL431CDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431CDR
Power Supply Chip >> Voltage References TL431CDR
2.495V~36V ±2.2% 100mA Adjustable SOIC-8 Voltage References ROHS

2.495V~36V ±2.2% 100mA Adjustable SOIC-8 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431CDR
Voltage References TL431CDR
Voltage References Adj Shunt

Voltage References Adj Shunt

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Texas Instruments - 29AH7985 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Texas Instruments
29AH7985
Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Texas Instruments 29AH7985
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. ofRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. ofRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431CDR 693-TL431CDR 095126-TL431CDR 296-1289-6-ND TL431CDR TL431CDR TL431CDR TL431CDR 29AH7985
Product Name TL431 Adjustable Precision Shunt Regulator SOIC Precision Voltage Reference IC Integrated Circuits(ICs) Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Power Supply Chip >> Voltage References Voltage References Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE Other; D Other; 8-SOIC (0.154" 3.90mm Width) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC Other; SOIC
VREF 2.5 to 36 volts 2.5 volts 2.5 to 36 volts 2.5 to 36 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

TL1431M Precision Adjustable (Programmable) Shunt Reference - 5962-9962001QPA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,LCCC
View Details
LM185-1.2QML Micropower Voltage Reference Diode - LM185H-1.2/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LPR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers