The TL432QPK is a three-terminal adjustable shunt regulator in a SOT-89 package, measuring 4.91mm × 4.52mm, with an operating temperature range of -40°C to 125°C. It allows output voltage adjustment from approximately 2.5V to 36V using two external resistors and supports a sink current from 1mA to 100mA. The device has a typical output impedance of 0.2Ω and is characterized for use in industrial and automotive applications requiring stable voltage reference. Initial voltage tolerance at 25°C is 2% for the standard grade. The part satisfies thermal stability requirements across its full temperature range.
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125
Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PSSO3
Adjustable precision shunt regulator (reverse pinout) 3-SOT-89 -40 to 125 Product overview: TL432QPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432QPK can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 2.2% SOT89-3
IC VREF SHUNT ADJ 2.2% SOT89-3
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL432QPK | TL432QPK | 693-TL432QPK | 296-18247-2-ND | TL432QPK | TL432QPK | TL432QPK |
| Product Name | TL432 Adjustable Precision Shunt Regulator | SOT-89 Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SOT-23,SOT-89 | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | ||
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |