Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6
Win Source Part Number: 967396-TLVH431ACDCKR
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±1%
Current - Output: 70 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 18 V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 100 µA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TLVH431
1% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 0 to 70 Product overview: TLVH431ACDCKRE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431ACDCKRE4 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SC70-6
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1% SC70-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431ACDCKRE4 | TLVH431ACDCKRE4-ND | 967396-TLVH431ACDCKRE4 | 693-TLVH431ACDCKRE4 | TLVH431ACDCKRE4 | TLVH431ACDCKRE4 | TLVH431ACDCKRE4 |
| Product Name | TLVH431A Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; 6-TSSOP, SC-88, SOT-363 | Other; Tape & Reel (TR) | Other; SOT-23-6 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |