The TLVH431BIDCKTG4 is a low-voltage adjustable precision shunt regulator in a 6-pin SC70 package, with a typical output impedance of 0.25Ω and an operating cathode current range of 100μA to 70mA. It supports an adjustable output voltage from 1.24V to 18V and operates over a temperature range of -40°C to 85°C. The SC70 package provides a footprint 40% smaller than the SOT-23-3, with nominal dimensions of 2.00mm × 1.25mm. It is designed for applications including voltage reference in switching-mode power supplies and Zener diode replacement.
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1109812-TLVH431BIDCK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
0.5% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 -40 to 85 Product overview: TLVH431BIDCKTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BIDCKTG4 can be used for catalog matching and distributor lookup.
Voltage References Lo Vltg Adj Prec Shunt Reg
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431BIDCKTG4 | 1109812-TLVH431BIDCKTG4 | 693-TLVH431BIDCKTG4 | TLVH431BIDCKTG4 |
| Product Name | TLVH431B Low-Voltage Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TLVH431BIDCKTG4 | Precision Voltage Reference IC | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | ||
| VREF Type | Programmable | Programmable | ||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; SC-70-6 | Other; SOT-23-6 | |
| VREF | 1.24 to 18 volts | |||
| TC | 46 ppm/C |