DIODES Incorporated Voltage Reference TLV431AQFTA

Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431AQFTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431AQFTADIDKR-ND
Voltage Reference TLV431AQFTADIDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TLV431AQFTADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431AQFTADICT-ND
Voltage Reference TLV431AQFTADICT-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TLV431AQFTADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431AQFTADITR-ND
Voltage Reference TLV431AQFTADITR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-TLV431AQFTA
SOT23 Precision Voltage Reference IC 693-TLV431AQFTA
IC VREF SHUNT ADJ 1% SOT23 Product overview: TLV431AQFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AQFTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23 Product overview: TLV431AQFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AQFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 978592-TLV431AQFTA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
978592-TLV431AQFTA
Integrated Circuits (ICs) - PMIC - Voltage Reference 978592-TLV431AQFTA
Win Source Part Number: 978592-TLV431AQFTA Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±1% Current - Output: 15 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 18 V Voltage - Output (Min/Fixed): 1.24V Current - Cathode: 100 µA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: TLV431AQFTADICT,TLV4 31AQFTADIDKR,TLV431A QFTADITR Base Product Number: TLV431

Win Source Part Number: 978592-TLV431AQFTA
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±1%
Current - Output: 15 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 18 V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 100 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: TLV431AQFTADICT,TLV431AQFTADIDKR,TLV431AQFTADITR
Base Product Number: TLV431

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431AQFTA
Voltage References TLV431AQFTA
Voltage References 1.24V Shunt Reg 1.0 20mA 3 Grades 80uA

Voltage References 1.24V Shunt Reg 1.0 20mA 3 Grades 80uA

Buy Now Datasheet
Volt Ref, Shunt, 1.24-18V/-40 To 125Degc Rohs Compliant Diodes Inc. - 76AH6085 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.24-18V/-40 To 125Degc Rohs Compliant Diodes Inc.
76AH6085
Volt Ref, Shunt, 1.24-18V/-40 To 125Degc Rohs Compliant Diodes Inc. 76AH6085
VOLT REF, SHUNT, 1.24-18V/-40 TO 125DEGC ROHS COMPLIANT: YES

VOLT REF, SHUNT, 1.24-18V/-40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Voltage Reference - TLV431AQFTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431AQFTA
PMIC - Voltage Reference TLV431AQFTA
IC VREF SHUNT ADJ 1% SOT23

IC VREF SHUNT ADJ 1% SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431AQFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431AQFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431AQFTA
IC VREF SHUNT ADJ 1% SOT23

IC VREF SHUNT ADJ 1% SOT23

Supplier's Site
Power Supply Chip >> Voltage References - TLV431AQFTA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TLV431AQFTA
Power Supply Chip >> Voltage References TLV431AQFTA
1.24V~18V ±1% 15mA Adjustable SOT-23 Voltage References ROHS

1.24V~18V ±1% 15mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431AQFTADIDKR-ND 693-TLV431AQFTA 978592-TLV431AQFTA TLV431AQFTA 76AH6085 TLV431AQFTA TLV431AQFTA TLV431AQFTA
Product Name Voltage Reference SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage References Volt Ref, Shunt, 1.24-18V/-40 To 125Degc Rohs Compliant Diodes Inc. PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; Tape & Reel Other; TO-236-3, SC-59, SOT-23-3 SOT23
Accuracy 1 % 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD587KR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 4 mA
View Details
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low Power FGA Voltage References - ISL60002DAH333Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3.3 volts
TC 20 ppm/C
View Details
8 suppliers