Manufacturer: STMicroelectronics
Win Source Part Number: 035119-TS432AILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
1.24V Adjustable Shunt Voltage Reference Product overview: TS432AILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS432AILT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±0.5% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±0.5% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±0.5% 12mA SOT-23-3
Voltage References 1.24V Adjust Shunt
VOLT REF, SHUNT, 1.24-10V, -40 TO 85DEGC; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 10V; Initial Accuracy:0.5%; Temperature Coefficient:100ppm/°
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 035119-TS432AILT | 693-TS432AILT | 497-TS432AILTDKR-ND | TS432AILT | 07AH7219 | TS432AILT | TS432AILT |
| Product Name | PMIC - PMIC - Voltage Reference - TS432AILT | 1.24V Precision Voltage Reference IC | Voltage Reference | Voltage References | Volt Ref, Shunt, 1.24-10V, -40 To 85Degc; Voltage Reference Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Life Cycle Stage | Active | Active | |||||
| TC | 100 ppm/C | 100 ppm/C | 100 ppm/C | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |