Texas Instruments TL431 Adjustable Precision Shunt Regulator TL431QPK

Description
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431 Adjustable Precision Shunt Regulator - TL431QPK - Texas Instruments
Dallas, TX, United States
TL431 Adjustable Precision Shunt Regulator
TL431QPK
TL431 Adjustable Precision Shunt Regulator TL431QPK
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125

Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOT-89 Precision Voltage Reference IC
693-TL431QPK
36V 100mA SOT-89 Precision Voltage Reference IC 693-TL431QPK
Adj Shunt Ref 36V 100mA SOT-89 Product overview: TL431QPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431QPK can be used for catalog matching and distributor lookup.

Adj Shunt Ref 36V 100mA SOT-89 Product overview: TL431QPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431QPK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-18238-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18238-6-ND
Voltage Reference 296-18238-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3

Buy Now Datasheet
Voltage Reference - 296-18238-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18238-2-ND
Voltage Reference 296-18238-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3

Buy Now Datasheet
Voltage Reference - 296-18238-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18238-1-ND
Voltage Reference 296-18238-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431QPK - 1107879-TL431QPK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431QPK
1107879-TL431QPK
PMIC - PMIC - Voltage Reference - TL431QPK 1107879-TL431QPK
Manufacturer: Texas Instruments Win Source Part Number: 1107879-TL431QPK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-89-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1107879-TL431QPK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Power Supply Chip >> Voltage References - TL431QPK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431QPK
Power Supply Chip >> Voltage References TL431QPK
2.495V~36V ±2.2% 100mA Adjustable SOT-89-3 Voltage References ROHS

2.495V~36V ±2.2% 100mA Adjustable SOT-89-3 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431QPK
Voltage References TL431QPK
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments - 27AJ0169 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments
27AJ0169
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments 27AJ0169
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-89-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-89; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-89-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-89; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431QPK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431QPK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431QPK
IC VREF SHUNT ADJ 2.2% SOT89-3

IC VREF SHUNT ADJ 2.2% SOT89-3

Supplier's Site
PMIC - Voltage Reference - TL431QPK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431QPK
PMIC - Voltage Reference TL431QPK
IC VREF SHUNT ADJ 2.2% SOT89-3

IC VREF SHUNT ADJ 2.2% SOT89-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431QPK 693-TL431QPK 296-18238-6-ND 1107879-TL431QPK TL431QPK TL431QPK 27AJ0169 TL431QPK TL431QPK
Product Name TL431 Adjustable Precision Shunt Regulator 36V 100mA SOT-89 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TL431QPK Power Supply Chip >> Voltage References Voltage References Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE Other; SOT-89 Other; TO-243AA SOT89; Other; SOT-89-3 SOT89 Other; SOT-89 Other; TO-243AA
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-1.2 Micropower Voltage Reference - LM385BPW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM185-ADJ Adjustable Micropower Voltage Reference - LM185H-2.5 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - LM329DZ/NOPB - 1053713-LM329DZ/NOPB - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 100 ppm/C
View Details
3 suppliers
LM336-5.0 5.0V Reference Diode - LM336BZ-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers