Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3
Adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TL431IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IDBZR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 094393-TL431IDBZR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3
Standard Package: 1
Catalog: Shunt - Adjustable Programmable - Texas Instruments
Tolerance: ±2.2%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1mA
Family Name: TL431
Alternative Parts (Cross-Reference): TL431CL3T; TL431IL3T; TS1431CX RF;
Introduction Date: August 02, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
IC VREF SHUNT ADJ 2.2% SOT23-3
IC VREF SHUNT ADJ 2.2% SOT23-3
VOLT REF, SHUNT-ADJ, 2.495V-36V, SOT-23; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:92ppm/°C
Voltage References Adjustable Precision Shunt Regulator
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431IDBZR | 296-17332-2-ND | 693-TL431IDBZR | 094393-TL431IDBZR | TL431IDBZR | TL431IDBZR | 64AH9033 | TL431IDBZR |
| Product Name | TL431 Adjustable Precision Shunt Regulator | Voltage Reference | SOT-23 Precision Voltage Reference IC | Integrated Circuits(ICs) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Volt Ref, Shunt-Adj, 2.495V-36V, Sot-23; Voltage Reference Type Texas Instruments | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | SOT23; Other; TO-236-3 SC-59 SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | ||
| VREF | 2.5 to 36 volts | 2.5 volts | 2.5 to 36 volts | |||||
| TC | 34 ppm/C | 92 ppm/C |