Texas Instruments TL431 Adjustable Precision Shunt Regulator TL431IPK

Description
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431 Adjustable Precision Shunt Regulator - TL431IPK - Texas Instruments
Dallas, TX, United States
TL431 Adjustable Precision Shunt Regulator
TL431IPK
TL431 Adjustable Precision Shunt Regulator TL431IPK
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85

Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-10189-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-10189-2-ND
Voltage Reference 296-10189-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3

Buy Now Datasheet
Voltage Reference - 296-10189-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-10189-6-ND
Voltage Reference 296-10189-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3

Buy Now Datasheet
Voltage Reference - 296-10189-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-10189-1-ND
Voltage Reference 296-10189-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
Automotive 2.495V 36V 100mA Precision Voltage Reference IC
693-TL431IPK
Automotive 2.495V 36V 100mA Precision Voltage Reference IC 693-TL431IPK
V-Ref Adjustable 2.495V to 36V 100mA Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: TL431IPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.495V, 36V, 100mA, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IPK can be used for catalog matching and distributor lookup.

V-Ref Adjustable 2.495V to 36V 100mA Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: TL431IPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.495V, 36V, 100mA, SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IPK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431IPK - 032462-TL431IPK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431IPK
032462-TL431IPK
PMIC - PMIC - Voltage Reference - TL431IPK 032462-TL431IPK
Manufacturer: Texas Instruments Win Source Part Number: 032462-TL431IPK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 032462-TL431IPK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 1k pcs

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments - 29AH7988 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments
29AH7988
Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments 29AH7988
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-89-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-89; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-89-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-89; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431IPK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431IPK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431IPK
IC VREF SHUNT ADJ 2.2% SOT89-3

IC VREF SHUNT ADJ 2.2% SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431IPK
Voltage References TL431IPK
Voltage References Adj Shunt

Voltage References Adj Shunt

Buy Now Datasheet
PMIC - Voltage Reference - TL431IPK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431IPK
PMIC - Voltage Reference TL431IPK
IC VREF SHUNT ADJ 2.2% SOT89-3

IC VREF SHUNT ADJ 2.2% SOT89-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431IPK 296-10189-2-ND 693-TL431IPK 032462-TL431IPK 29AH7988 TL431IPK TL431IPK TL431IPK
Product Name TL431 Adjustable Precision Shunt Regulator Voltage Reference Automotive 2.495V 36V 100mA Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431IPK Voltage Ref, Shunt, 2.495V-36V, Sot-89-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE Other; TO-243AA Other; SOT-89 SOT89; Other; SOT-89-3 Other; SOT-89 Other; TO-243AA
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - LM285BYM2.5 - 071145-LM285BYM2.5 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 50 ppm/C
View Details
2 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
TL1431M Precision Adjustable (Programmable) Shunt Reference - 5962-9962001Q2A - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,LCCC
View Details