Low Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5
1% accuracy, low-voltage, adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: TLV431AIDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AIDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109476-TLV431AIDBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 1% SOT23-5
Voltage References Lo Vtg Adj Precision Shunt Regulator
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431AIDBVT | 296-26826-2-ND | 693-TLV431AIDBVT | 1109476-TLV431AIDBVT | TLV431AIDBVT | TLV431AIDBVT |
| Product Name | TLV431A Low Voltage Adjustable Precision Shunt Regulator | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLV431AIDBVT | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOIC,SOT-23,SOT-89,TO-92 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | ||
| VREF | 1.24 to 6 volts | |||||
| TC | 46 ppm/C |