onsemi 1.24V 16V 20mA Precision Voltage Reference IC TLV431ALPRAG

Description
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Request a Quote Datasheet
Description
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLV431ALPRAG - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
1.24V 16V 20mA Precision Voltage Reference IC
693-TLV431ALPRAG
1.24V 16V 20mA Precision Voltage Reference IC 693-TLV431ALPRAG
Adj Shunt Ref IC, 1.24V-16V, 20mA, 1% Tol, TO-92 Product overview: TLV431ALPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 16V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 16V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431ALPRAG can be used for catalog matching and distributor lookup.

Adj Shunt Ref IC, 1.24V-16V, 20mA, 1% Tol, TO-92 Product overview: TLV431ALPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 16V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 16V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431ALPRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - TLV431ALPRAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431ALPRAGOSCT-ND
Voltage Reference TLV431ALPRAGOSCT-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA TO-92 (TO-226)

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA TO-92 (TO-226)

Buy Now Datasheet
Voltage Reference - TLV431ALPRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431ALPRAGOSTR-ND
Voltage Reference TLV431ALPRAGOSTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA TO-92 (TO-226)

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA TO-92 (TO-226)

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431ALPRAG - 900225-TLV431ALPRAG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431ALPRAG
900225-TLV431ALPRAG
PMIC - PMIC - Voltage Reference - TLV431ALPRAG 900225-TLV431ALPRAG
Manufacturer: ON Semiconductor Win Source Part Number: 900225-TLV431ALPRAG Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 1.24V V ±1% TO-92 (TO-226) Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Package: Reel - TR Mounting: Through Hole Family Name: TLV431 Categories: Integrated Circuits (ICs) Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLV431ALPRAG-ND, TLV431ALPRAGOSDKR, TLV431ALPRAGOSCT, TLV431ALPRAGOSTR, TLV431ALPRAGOSDKR-ND , TLV431ALPRAGOSDKRINA CTIVE

Manufacturer: ON Semiconductor
Win Source Part Number: 900225-TLV431ALPRAG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.24V V ±1% TO-92 (TO-226)
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Package: Reel - TR
Mounting: Through Hole
Family Name: TLV431
Categories: Integrated Circuits (ICs)
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLV431ALPRAG-ND, TLV431ALPRAGOSDKR, TLV431ALPRAGOSCT, TLV431ALPRAGOSTR, TLV431ALPRAGOSDKR-ND, TLV431ALPRAGOSDKRINACTIVE

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431ALPRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431ALPRAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431ALPRAG
IC VREF SHUNT ADJ 1% TO92

IC VREF SHUNT ADJ 1% TO92

Supplier's Site
Voltage Ref, Shunt, 1.24V-16V, To-92-3; Voltage Reference Type Onsemi - 13AC4093 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-16V, To-92-3; Voltage Reference Type Onsemi
13AC4093
Voltage Ref, Shunt, 1.24V-16V, To-92-3; Voltage Reference Type Onsemi 13AC4093
VOLTAGE REF, SHUNT, 1.24V-16V, TO-92-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 16V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:TO-92; No. of Pins:3PinsRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-16V, TO-92-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 16V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:TO-92; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431ALPRAG
Voltage References TLV431ALPRAG
Voltage References 1.24-16V ADJ 1-100mA

Voltage References 1.24-16V ADJ 1-100mA

Buy Now Datasheet
PMIC - Voltage Reference - TLV431ALPRAG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431ALPRAG
PMIC - Voltage Reference TLV431ALPRAG
IC VREF SHUNT ADJ 1% TO92

IC VREF SHUNT ADJ 1% TO92

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431ALPRAG 693-TLV431ALPRAG TLV431ALPRAGOSCT-ND 900225-TLV431ALPRAG TLV431ALPRAG 13AC4093 TLV431ALPRAG TLV431ALPRAG
Product Name 1.24V 16V 20mA Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TLV431ALPRAG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 1.24V-16V, To-92-3; Voltage Reference Type Onsemi Voltage References PMIC - Voltage Reference
Package Type TO-92; Other; TO-92-IC Other; TO-92-3 Other; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; Other; TO-92 (TO-226) Other; TO-226-3, TO-92-3 Long Body (Formed Leads) Other; TO-92
Life Cycle Stage Active Active
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM336-5.0 5.0V Reference Diode - LM336MX-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers
PMIC - Voltage Reference - AD2702SD - Lingto Electronic Limited
Specs
Package Type DIP
IQ 17 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details