Texas Instruments TLV431A Low Voltage Adjustable Precision Shunt Regulator TLV431AIDBVR

Description
Low Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV431A Low Voltage Adjustable Precision Shunt Regulator - TLV431AIDBVR - Texas Instruments
Dallas, TX, United States
TLV431A Low Voltage Adjustable Precision Shunt Regulator
TLV431AIDBVR
TLV431A Low Voltage Adjustable Precision Shunt Regulator TLV431AIDBVR
Low Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Low Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Buy Now Datasheet
 - TLV431AIDBVR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, PDSO5

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, PDSO5

Supplier's Site Datasheet
Voltage Reference - 296-1984-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1984-2-ND
Voltage Reference 296-1984-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-1984-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1984-6-ND
Voltage Reference 296-1984-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-1984-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1984-1-ND
Voltage Reference 296-1984-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431AIDBVR - 033078-TLV431AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431AIDBVR
033078-TLV431AIDBVR
PMIC - PMIC - Voltage Reference - TLV431AIDBVR 033078-TLV431AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 033078-TLV431AIDBVR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 033078-TLV431AIDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
1.24V 6V 15mA SOT-23 Precision Voltage Reference IC
693-TLV431AIDBVR
1.24V 6V 15mA SOT-23 Precision Voltage Reference IC 693-TLV431AIDBVR
V-Ref Adjustable 1.24V to 6V 15mA 5-Pin SOT-23 T/R Product overview: TLV431AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AIDBVR can be used for catalog matching and distributor lookup.

V-Ref Adjustable 1.24V to 6V 15mA 5-Pin SOT-23 T/R Product overview: TLV431AIDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431AIDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431AIDBVR
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLV431AIDBVR
Voltage References TLV431AIDBVR
Voltage References Lw V Adj Shunt

Voltage References Lw V Adj Shunt

Buy Now Datasheet
PMIC - Voltage Reference - TLV431AIDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431AIDBVR
PMIC - Voltage Reference TLV431AIDBVR
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet
Voltage Ref, Shunt, 1.24V-6V, Sot-23-5; Voltage Reference Type Texas Instruments - 33AH5077 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-6V, Sot-23-5; Voltage Reference Type Texas Instruments
33AH5077
Voltage Ref, Shunt, 1.24V-6V, Sot-23-5; Voltage Reference Type Texas Instruments 33AH5077
VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431A Series; Reference Voltage:1.24V to 6V; Initial Accuracy:1%; Temperature Coefficient:± 39ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431A Series; Reference Voltage:1.24V to 6V; Initial Accuracy:1%; Temperature Coefficient:± 39ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431AIDBVR TLV431AIDBVR 296-1984-2-ND 033078-TLV431AIDBVR 693-TLV431AIDBVR TLV431AIDBVR TLV431AIDBVR TLV431AIDBVR 33AH5077
Product Name TLV431A Low Voltage Adjustable Precision Shunt Regulator Voltage Reference PMIC - PMIC - Voltage Reference - TLV431AIDBVR 1.24V 6V 15mA SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Voltage Ref, Shunt, 1.24V-6V, Sot-23-5; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SOIC,SOT-23,SOT-89,TO-92 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753
VREF 1.24 to 6 volts 1.24 volts 1.24 to 6 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BYM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285MX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
9 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
7 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BM - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers