Adjustable Voltage Reference IC, 1.98V-20V, 20mA, SOIC, 40V In Product overview: TLE2426CD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.98V, 20V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.98V, 20V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426CD can be used for catalog matching and distributor lookup.
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 055020-TLE2426CD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 35ppm/°C Typical
Voltage - Input: 4 V to 40 V
Output Type: Adjustable
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2V
Operating Supply Current: 400μA
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
VOLTAGE REF, VIRTUAL GRND, 2V-20V, SOIC8; Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2426 Series; Reference Voltage:2V to 20V; Initial Accuracy:-; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case RoHS Compliant: Yes
Voltage References Rail Virtual Ground
IC VREF GND REF ADJ 1% 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TLE2426CD | 296-6547-5-ND | 055020-TLE2426CD | 33AH5051 | TLE2426CD | TLE2426CD |
| Product Name | 1.98V 20V 20mA SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TLE2426CD | Voltage Ref, Virtual Grnd, 2V-20V, Soic8; Voltage Reference Type Texas Instruments | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Ground Reference (Virtual), Adjustable | Ground Reference (Virtual) | Ground Reference (Virtual) | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| VIN | 40 volts | 4 to 40 volts | ||||
| Operating Temperature | -55 C (-67 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| TC | 35 ppm/C | 35 ppm/C |