Manufacturer: Texas Instruments
Win Source Part Number: 716689-TLE2425CLP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Voltage - Input: 4 V ~ 40 V
Output Type: Fixed
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 100μVrms
Family Name: TLE2425
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): AD680JT; MAX6173BASA25+; MAX6143AASA25+;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Precision Virtual Ground IC, 2.5V, 20mA, TO-92 Product overview: TLE2425CLP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2425CLP can be used for catalog matching and distributor lookup.
Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20mA TO-92-3
Voltage References 2.5V Precision Grnd
IC VREF GND REF 0.8% TO92-3
IC VREF GND REF 0.8% TO92-3
VOLTAGE REF, VIRTUAL GRND, 2.5V, TO226AA; Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2425 Series; Reference Voltage:2.5V; Initial Accuracy:-; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 716689-TLE2425CLP | 693-TLE2425CLP | 296-1993-ND | TLE2425CLP | TLE2425CLP | TLE2425CLP | 28AH5430 |
| Product Name | PMIC - PMIC - Voltage Reference - TLE2425CLP | 2.5V 20mA Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Virtual Grnd, 2.5V, To226Aa; Voltage Reference Type Texas Instruments |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| TC | 20 ppm/C | 20 ppm/C | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -55 C (-67 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Type | Ground Reference (Virtual), Fixed | Ground Reference (Virtual) | Ground Reference (Virtual) | ||||
| VIN | 40 volts | 4 to 40 volts |