Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC
IC VREF GND REF 0.8% 8SOIC
IC VREF GND REF 0.8% 8SOIC
Voltage References 2.5V Precision Grnd
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLE2425IDG4-ND | TLE2425IDG4 | TLE2425IDG4 | TLE2425IDG4 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Ground Reference (Virtual) | Ground Reference (Virtual) | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| TC | 20 ppm/C | |||
| Accuracy | 0.8000 % | |||
| VIN | 4 to 40 volts |