STMicroelectronics, Inc. PMIC - PMIC - Voltage Reference - TL432AIL3T TL432AIL3T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1107889-TL432AIL3T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL432ACDBZTG4; AP431iBNTR-G1; TS431CX; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1107889-TL432AIL3T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL432ACDBZTG4; AP431iBNTR-G1; TS431CX; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL432AIL3T - 1107889-TL432AIL3T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL432AIL3T
1107889-TL432AIL3T
PMIC - PMIC - Voltage Reference - TL432AIL3T 1107889-TL432AIL3T
Manufacturer: STMicroelectronics Win Source Part Number: 1107889-TL432AIL3T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL432ACDBZTG4; AP431iBNTR-G1; TS431CX; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1107889-TL432AIL3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL432ACDBZTG4; AP431iBNTR-G1; TS431CX;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 497-12831-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12831-1-ND
Voltage Reference 497-12831-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-12831-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12831-6-ND
Voltage Reference 497-12831-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-12831-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12831-2-ND
Voltage Reference 497-12831-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL432AIL3T
Precision Voltage Reference IC 693-TL432AIL3T
Adjustable voltage reference Product overview: TL432AIL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432AIL3T can be used for catalog matching and distributor lookup.

Adjustable voltage reference Product overview: TL432AIL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432AIL3T can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL432AIL3T
Voltage References TL432AIL3T
Voltage References Prog Shunt Ref 2.5 36V 1-100mA 0.22 Ohm

Voltage References Prog Shunt Ref 2.5 36V 1-100mA 0.22 Ohm

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL432AIL3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL432AIL3T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL432AIL3T
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
TL432AIL3T
PMIC - Voltage Reference TL432AIL3T
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - TL432AIL3T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL432AIL3T
Power Supply Chip >> Voltage References TL432AIL3T
2.495V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

2.495V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1107889-TL432AIL3T 497-12831-1-ND 693-TL432AIL3T TL432AIL3T TL432AIL3T TL432AIL3T TL432AIL3T
Product Name PMIC - PMIC - Voltage Reference - TL432AIL3T Voltage Reference Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Power Supply Chip >> Voltage References
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23
Life Cycle Stage Active Active
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Voltage Reference - LM336Z-2.5/E7003095 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
PMIC - Voltage Reference - AD586BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
 - ISL21007CFB825Z-TK - Rochester Electronics
Specs
Package Type Other; SOICN8
Life Cycle Stage Obsolete
View Details
6 suppliers