STMicroelectronics, Inc. PMIC - PMIC - Voltage Reference - TL431CDT TL431CDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 032446-TL431CDT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.21% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431IDRG4; TL431CD; TL431IDT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 032446-TL431CDT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.21% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431IDRG4; TL431CD; TL431IDT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431CDT - 032446-TL431CDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CDT
032446-TL431CDT
PMIC - PMIC - Voltage Reference - TL431CDT 032446-TL431CDT
Manufacturer: STMicroelectronics Win Source Part Number: 032446-TL431CDT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.21% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TL431IDRG4; TL431CD; TL431IDT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 032446-TL431CDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.21%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SO
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431IDRG4; TL431CD; TL431IDT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.5V 36V 100mA SOIC Precision Voltage Reference IC
693-TL431CDT
2.5V 36V 100mA SOIC Precision Voltage Reference IC 693-TL431CDT
Adjustable Voltage Reference IC, 2.5V-36V, 100mA, SOIC Product overview: TL431CDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDT can be used for catalog matching and distributor lookup.

Adjustable Voltage Reference IC, 2.5V-36V, 100mA, SOIC Product overview: TL431CDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDT can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference - 497-3036-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-3036-6-ND
Voltage Reference 497-3036-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 497-3036-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-3036-1-ND
Voltage Reference 497-3036-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 497-3036-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-3036-2-ND
Voltage Reference 497-3036-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics - 33R1376 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics
33R1376
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics 33R1376
Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics - 04X6892 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics
04X6892
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics 04X6892
Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CDT
IC VREF SHUNT ADJ 2.21% 8SO

IC VREF SHUNT ADJ 2.21% 8SO

Supplier's Site
PMIC - Voltage Reference - TL431CDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CDT
PMIC - Voltage Reference TL431CDT
IC VREF SHUNT ADJ 2.21% 8SO

IC VREF SHUNT ADJ 2.21% 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431CDT
Voltage References TL431CDT
Voltage References 2.5-36V Prog Adjust

Voltage References 2.5-36V Prog Adjust

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 032446-TL431CDT 693-TL431CDT 497-3036-6-ND 33R1376 TL431CDT TL431CDT TL431CDT
Product Name PMIC - PMIC - Voltage Reference - TL431CDT 2.5V 36V 100mA SOIC Precision Voltage Reference IC Voltage Reference Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, Soic-8 Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Package Type Other; 8-SO Other; SO SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active Active
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Voltage Reference - LM136-5.0-MW8-ND - DigiKey
Specs
Type Shunt / Zener
Accuracy 2 %
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
PMIC - Voltage Reference - ADR293GR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details