Texas Instruments TLV431 Low-Voltage Adjustable Precision Shunt Regulator TLV431CDBVRG4

Description
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV431 Low-Voltage Adjustable Precision Shunt Regulator - TLV431CDBVRG4 - Texas Instruments
Dallas, TX, United States
TLV431 Low-Voltage Adjustable Precision Shunt Regulator
TLV431CDBVRG4
TLV431 Low-Voltage Adjustable Precision Shunt Regulator TLV431CDBVRG4
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70

Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TLV431CDBVRG4
SOT-23 Precision Voltage Reference IC 693-TLV431CDBVRG4
1.5% accuracy, low-voltage, adjustable precision shunt regulator 5-SOT-23 0 to 70 Product overview: TLV431CDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431CDBVRG4 can be used for catalog matching and distributor lookup.

1.5% accuracy, low-voltage, adjustable precision shunt regulator 5-SOT-23 0 to 70 Product overview: TLV431CDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431CDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431CDBVRG4 - 1109512-TLV431CDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431CDBVRG4
1109512-TLV431CDBVRG4
PMIC - PMIC - Voltage Reference - TLV431CDBVRG4 1109512-TLV431CDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109512-TLV431CDBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1109512-TLV431CDBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431CDBVRG4
Voltage References TLV431CDBVRG4
Voltage References Lo Vltg Adj Prec Shunt Reg

Voltage References Lo Vltg Adj Prec Shunt Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431CDBVRG4 693-TLV431CDBVRG4 1109512-TLV431CDBVRG4 TLV431CDBVRG4
Product Name TLV431 Low-Voltage Adjustable Precision Shunt Regulator SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431CDBVRG4 Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable
VREF Type Programmable
Package Type Other; SOT-23,SOT-89,TO-92 Other; SOT-23-5 SOT23; Other; SOT-23-5
VREF 1.24 to 6 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336B-2.5 Precision Voltage Reference - LM336BDG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285Z-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM285-2.5 Micropower Voltage Reference - LM285LPRE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM385-1.2 Micropower Voltage Reference - LM385DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers