Manufacturer: Texas Instruments
Win Source Part Number: 032781-TLE2426CDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 35ppm/°C Typical
Voltage - Input: 4 V to 40 V
Output Type: Adjustable
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2V
Operating Supply Current: 400μA
Maximum Output Voltage: 20V
Alternative Parts (Cross-Reference): TLE2426CLP; REF08BZ; TLE2426CP; TLE2426CDR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
The ''Rail Splitter'' Precision Virtual Ground 8-SOIC Product overview: TLE2426CDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426CDR can be used for catalog matching and distributor lookup.
VOLTAGE REF, VIRTUAL GRND, 2V-20V, SOIC8; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC VREF GND REF ADJ 1% 8SOIC
IC VREF GND REF ADJ 1% 8SOIC
Voltage References The Rail Splitter Prec Virtual Ground
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 032781-TLE2426CDR | 296-26774-1-ND | 693-TLE2426CDR | 26AJ9949 | TLE2426CDR | TLE2426CDR | TLE2426CDR |
| Product Name | PMIC - PMIC - Voltage Reference - TLE2426CDR | Voltage Reference | SOIC Precision Voltage Reference IC | Voltage Ref, Virtual Grnd, 2V-20V, Soic8; Msl Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Package Type | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Active | Last Shipments; Last Time Buy | |||||
| TC | 35 ppm/C | 35 ppm/C | |||||
| IQ | 0.4000 mA | 0.4000 mA | 0.4000 mA | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -55 C (-67 F) | 0 to 70 C (32 to 158 F) |