IC VREF SHUNT 36V 0.5% 8SOP
Voltage References 2.495 Volt 0.1 Amp 0.5% Tolerance
IC VREF SHUNT 36V 0.5% 8SOP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TS431BCS RLG | TS431BCS RLG | TS431BCS RLG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | ||
| Package Type | Other; 8-SOIC (0.154\", 3.90mm Width) |