The TLV431 is a low-voltage adjustable precision shunt regulator with a reference voltage of 1.24V and an output voltage range up to 6V, selectable via external resistors. It is available in a TO-92 (LP) package measuring 5.2mm by 3.68mm, with reference voltage tolerances of 1.5% for the TLV431 grade, typical temperature drift of 6mV from -40°C to 85°C, and a typical cathode current of 80µA. Active output circuitry provides low output impedance of 0.25Ω and sharp turn-on characteristics, suitable for Zener diode replacement and secondary-side regulation in switching power supplies.
Low-Voltage Adjustable Precision Shunt Regulator 3-TO-92 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 043200-TLV431CLP
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA TO-92-3
1.5% accuracy, low-voltage, adjustable precision shunt regulator 3-TO-92 0 to 70 Product overview: TLV431CLP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431CLP can be used for catalog matching and distributor lookup.
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1.5% TO92-3
IC VREF SHUNT ADJ 1.5% TO92-3
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431CLP | 043200-TLV431CLP | 296-10727-5-ND | 693-TLV431CLP | TLV431CLP | TLV431CLP | TLV431CLP |
| Product Name | TLV431 Low-Voltage Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TLV431CLP | Voltage Reference | Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SOT-23,SOT-89,TO-92 | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 1.24 to 6 volts | 1.24 volts | |||||
| TC | 46 ppm/C |