The TLVH431QDCKT is a low-voltage adjustable precision shunt regulator in a 6-pin SC70 package, measuring 2.00mm × 1.25mm, with an operating temperature range of -40°C to +125°C and a reference voltage as low as 1.24V. It supports an adjustable output voltage from 1.24V to 18V and operates with a cathode current range of 100μA to 70mA. The device features a typical output impedance of 0.25Ω and is designed for applications including voltage reference, power supply feedback, and Zener diode replacement.
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 125
Win Source Part Number: 1383644-TLVH431QDCKT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Package: Tape & Reel
Standard Package: 250 pcs
Tolerance: ±1.5%
Current - Output: 70 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 18 V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 100 µA
Mounting Type: Surface Mount
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TLVH431
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SC-70-6
1.5% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 -40 to 125 Product overview: TLVH431QDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431QDCKT can be used for catalog matching and distributor lookup.
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1.5% SC70-6
IC VREF SHUNT ADJ 1.5% SC70-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431QDCKT | 1383644-TLVH431QDCKT | 296-32439-2-ND | 693-TLVH431QDCKT | TLVH431QDCKT | TLVH431QDCKT | TLVH431QDCKT |
| Product Name | TLVH431 Low-Voltage Adjustable Precision Shunt Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-89,SOT-23,TO-92 | Other; Tape & Reel | Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | |||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |