STMicroelectronics, Inc. 36V 100mA Precision Voltage Reference IC TL431CZT

Description
Adjustable Shunt Voltage Reference, 36V, 100mA, TO-92 Product overview: TL431CZT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable Shunt Voltage Reference, 36V, 100mA, TO-92 Product overview: TL431CZT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V 100mA Precision Voltage Reference IC
693-TL431CZT
36V 100mA Precision Voltage Reference IC 693-TL431CZT
Adjustable Shunt Voltage Reference, 36V, 100mA, TO-92 Product overview: TL431CZT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CZT can be used for catalog matching and distributor lookup.

Adjustable Shunt Voltage Reference, 36V, 100mA, TO-92 Product overview: TL431CZT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CZT can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference - 497-8191-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8191-1-ND
Voltage Reference 497-8191-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA TO-92-3

Buy Now Datasheet
Voltage Reference - 497-8191-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8191-2-ND
Voltage Reference 497-8191-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA TO-92-3

Buy Now Datasheet
 - TL431CZT - Rochester Electronics
Newburyport, MA, United States
TL431 - Power Management-VOLTAGE REFEREN

TL431 - Power Management-VOLTAGE REFEREN

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431CZT - 109589-TL431CZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CZT
109589-TL431CZT
PMIC - PMIC - Voltage Reference - TL431CZT 109589-TL431CZT
Manufacturer: STMicroelectronics Win Source Part Number: 109589-TL431CZT Packaging: Reel - TR Mounting: Through Hole Tolerance: ±2.21% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Automotive

Manufacturer: STMicroelectronics
Win Source Part Number: 109589-TL431CZT
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±2.21%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Automotive

Buy Now Datasheet
Volt Reference, Shunt Adj, 0 To 70Degc Rohs Compliant Stmicroelectronics - 54AH1598 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reference, Shunt Adj, 0 To 70Degc Rohs Compliant Stmicroelectronics
54AH1598
Volt Reference, Shunt Adj, 0 To 70Degc Rohs Compliant Stmicroelectronics 54AH1598
VOLT REFERENCE, SHUNT - ADJ, 0 TO 70DEGC ROHS COMPLIANT: YES

VOLT REFERENCE, SHUNT - ADJ, 0 TO 70DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Stmicroelectronics - 45Y8669 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Stmicroelectronics
45Y8669
Voltage Reference, Shunt Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant Stmicroelectronics 45Y8669
Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, TO-226AA-3 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, TL431 Series, 2.495V to 36V, TO-226AA-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CZT
IC VREF SHUNT ADJ 2.21% TO92-3

IC VREF SHUNT ADJ 2.21% TO92-3

Supplier's Site
PMIC - Voltage Reference - TL431CZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CZT
PMIC - Voltage Reference TL431CZT
IC VREF SHUNT ADJ 2.21% TO92-3

IC VREF SHUNT ADJ 2.21% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431CZT
Voltage References TL431CZT
Voltage References 2.5-36V Prog Adjust

Voltage References 2.5-36V Prog Adjust

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TL431CZT 497-8191-1-ND TL431CZT 109589-TL431CZT 54AH1598 TL431CZT TL431CZT TL431CZT
Product Name 36V 100mA Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TL431CZT Volt Reference, Shunt Adj, 0 To 70Degc Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 TO-92; Other; TO-92-3 Other; TO-226-2, TO-92-2 (TO-226AC)
VIN 37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM285-2.5-N Micropower Voltage Reference Diode - LM285BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details