Manufacturer: Texas Instruments
Win Source Part Number: 1269390-TLE2425CPSR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Voltage - Input: 4 V ~ 40 V
Output Type: Fixed
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 100μVrms
Family Name: TLE2425
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): REF43GS-REEL7; REF43GS-REEL; REF43GS;
Introduction Date: February 19, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SO
Precision Virtual Ground 8-SO Product overview: TLE2425CPSR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2425CPSR can be used for catalog matching and distributor lookup.
IC VREF GND REF 0.8% 8SO
IC VREF GND REF 0.8% 8SO
Voltage References Prec Virtual Ground
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1269390-TLE2425CPSR | TLE2425CPSR-ND | 693-TLE2425CPSR | TLE2425CPSR | TLE2425CPSR | TLE2425CPSR |
| Product Name | PMIC - PMIC - Voltage Reference - TLE2425CPSR | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Package Type | Other; 8-SOIC (0.209", 5.30mm Width) | SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" | Other; SOP | Other; 8-SOIC (0.209\", 5.30mm Width) | ||
| TC | 20 ppm/C | 20 ppm/C | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -55 C (-67 F) | 0 to 70 C (32 to 158 F) | ||
| Type | Ground Reference (Virtual) | Ground Reference (Virtual) | Ground Reference (Virtual) | |||
| Accuracy | 0.8000 % |