Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Adjustable precision shunt regulator (reverse pinout) 3-SOT-23 -40 to 85 Product overview: TL432BIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432BIDBZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107897-TL432BIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 250
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
SHUNT REG ADJ +2.5/36V, SOT-23-3; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL432BIDBZT | 693-TL432BIDBZT | 1107897-TL432BIDBZT | 296-32357-2-ND | 27AJ0171 | TL432BIDBZT | TL432BIDBZT | TL432BIDBZT |
| Product Name | TL432B Adjustable Precision Shunt Regulator | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL432BIDBZT | Voltage Reference | Shunt Reg Adj +2.5/36V, Sot-23-3; Svhc Texas Instruments | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SOT-23,SOT-89 | Other; SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| VREF | 2.5 to 36 volts | 2.5 volts | ||||||
| TC | 34 ppm/C |