The TL431QDBVT is a three-terminal adjustable shunt regulator with an output voltage range from 2.5V to 36V, designed for precision voltage reference applications. It operates over a temperature range of -40°C to 125°C and is packaged in a SOT-23-5 case measuring 2.90mm × 1.60mm. The device has a typical output impedance of 0.2Ω and supports sink current from 1mA to 100mA. Initial voltage tolerance at 25°C is 2% for the standard grade. It features low output noise and thermal stability verified for automotive and industrial environments.
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5
Adjustable precision shunt regulator 5-SOT-23 -40 to 125 Product overview: TL431QDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431QDBVT can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 2.2% SOT23-5
IC VREF SHUNT ADJ 2.2% SOT23-5
Voltage References Adjustable Precision Shunt Regulator
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431QDBVT | 296-32355-1-ND | 693-TL431QDBVT | TL431QDBVT | TL431QDBVT | TL431QDBVT |
| Product Name | TL431 Adjustable Precision Shunt Regulator | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| VREF | 2.5 to 36 volts | 2.5 volts | ||||
| TC | 34 ppm/C |