STMicroelectronics, Inc. 24V 100mA SOT-23 Precision Voltage Reference IC TS3431BILT

Description
Adj. Voltage Ref 1.24-24V, 100mA, 0.5% Acc, SOT-23 Product overview: TS3431BILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 24V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3431BILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adj. Voltage Ref 1.24-24V, 100mA, 0.5% Acc, SOT-23 Product overview: TS3431BILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 24V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3431BILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 100mA SOT-23 Precision Voltage Reference IC
693-TS3431BILT
24V 100mA SOT-23 Precision Voltage Reference IC 693-TS3431BILT
Adj. Voltage Ref 1.24-24V, 100mA, 0.5% Acc, SOT-23 Product overview: TS3431BILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 24V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3431BILT can be used for catalog matching and distributor lookup.

Adj. Voltage Ref 1.24-24V, 100mA, 0.5% Acc, SOT-23 Product overview: TS3431BILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 24V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3431BILT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TS3431BILT - 035041-TS3431BILT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS3431BILT
035041-TS3431BILT
PMIC - PMIC - Voltage Reference - TS3431BILT 035041-TS3431BILT
Manufacturer: STMicroelectronics Win Source Part Number: 035041-TS3431BILT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 500μA Family Name: TS3431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 24V Alternative Parts (Cross-Reference): AHK432IGY-.5-T1; AHK432IGY-1-T1; ZTL432AFTA; ZTL432AQFTA; Introduction Date: February 18, 1998 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035041-TS3431BILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 500μA
Family Name: TS3431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 24V
Alternative Parts (Cross-Reference): AHK432IGY-.5-T1; AHK432IGY-1-T1; ZTL432AFTA; ZTL432AQFTA;
Introduction Date: February 18, 1998
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 497-4446-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-4446-6-ND
Voltage Reference 497-4446-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 24VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 24VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-4446-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-4446-1-ND
Voltage Reference 497-4446-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 24VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 24VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-4446-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-4446-2-ND
Voltage Reference 497-4446-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 24VV ±0.5% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 24VV ±0.5% 100mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TS3431BILT
Voltage References TS3431BILT
Voltage References 1.24V Prog Shunt

Voltage References 1.24V Prog Shunt

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS3431BILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS3431BILT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS3431BILT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Voltage Reference, Shunt Adjustable, Ts3431 Series, 1.24V To 24V, Sot-23-3 Rohs Compliant Stmicroelectronics - 59M2853 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Ts3431 Series, 1.24V To 24V, Sot-23-3 Rohs Compliant Stmicroelectronics
59M2853
Voltage Reference, Shunt Adjustable, Ts3431 Series, 1.24V To 24V, Sot-23-3 Rohs Compliant Stmicroelectronics 59M2853
Voltage Reference, Shunt - Adjustable, TS3431 Series, 1.24V to 24V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, TS3431 Series, 1.24V to 24V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - TS3431BILT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS3431BILT
PMIC - Voltage Reference TS3431BILT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TS3431BILT 035041-TS3431BILT 497-4446-6-ND TS3431BILT TS3431BILT 59M2853 TS3431BILT
Product Name 24V 100mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TS3431BILT Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference, Shunt Adjustable, Ts3431 Series, 1.24V To 24V, Sot-23-3 Rohs Compliant Stmicroelectronics PMIC - Voltage Reference
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VIN 25 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Voltage Reference - LM136-5.0-MW8-ND - DigiKey
Specs
Type Shunt / Zener
Accuracy 2 %
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
PMIC - Voltage Reference - ADR425CR - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details