onsemi Voltage Reference TL431IDMR2G

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-MSOP
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431IDMR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431IDMR2GOSTR-ND
Voltage Reference TL431IDMR2GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-MSOP

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431IDMR2G - 899782-TL431IDMR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431IDMR2G
899782-TL431IDMR2G
PMIC - PMIC - Voltage Reference - TL431IDMR2G 899782-TL431IDMR2G
Manufacturer: ON Semiconductor Win Source Part Number: 899782-TL431IDMR2G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TL431 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TL431IDMR2GOSCT, TL431IDMR2G-ND, TL431IDMR2GOSTR, TL431IDMR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 899782-TL431IDMR2G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL431
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TL431IDMR2GOSCT, TL431IDMR2G-ND, TL431IDMR2GOSTR, TL431IDMR2GOSDKR

Buy Now Datasheet
Singapore, Singapore
SMD Precision Voltage Reference IC
693-TL431IDMR2G
SMD Precision Voltage Reference IC 693-TL431IDMR2G
Voltage Reference, Programmable Precision, Shunt Regulator, Micro 8 lead Surface Mount, 4000-REEL Product overview: TL431IDMR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IDMR2G can be used for catalog matching and distributor lookup.

Voltage Reference, Programmable Precision, Shunt Regulator, Micro 8 lead Surface Mount, 4000-REEL Product overview: TL431IDMR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IDMR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC VREF SHUNT ADJ MICRO8 - 598-TL431IDMR2G - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT ADJ MICRO8
598-TL431IDMR2G
IC VREF SHUNT ADJ MICRO8 598-TL431IDMR2G
IC VREF SHUNT ADJ MICRO8

IC VREF SHUNT ADJ MICRO8

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431IDMR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431IDMR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431IDMR2G
IC VREF SHUNT ADJ 2.2% MICRO8

IC VREF SHUNT ADJ 2.2% MICRO8

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431IDMR2G
Voltage References TL431IDMR2G
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet
PMIC - Voltage Reference - TL431IDMR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431IDMR2G
PMIC - Voltage Reference TL431IDMR2G
IC VREF SHUNT ADJ 2.2% MICRO8

IC VREF SHUNT ADJ 2.2% MICRO8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431IDMR2GOSTR-ND 899782-TL431IDMR2G 693-TL431IDMR2G 598-TL431IDMR2G TL431IDMR2G TL431IDMR2G TL431IDMR2G
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431IDMR2G SMD Precision Voltage Reference IC IC VREF SHUNT ADJ MICRO8 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-MSOP Other; MSOP Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
TC 50 ppm/C 50 ppm/C
Accuracy 2.2 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - LM3411AM5X-3.3 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
3 suppliers
PMIC - Voltage Reference - ADR292FR-REEL - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0180 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details