STMicroelectronics, Inc. 1.24V 18V 60mA SOT-23 Precision Voltage Reference IC TLVH431AIL3T

Description
V-Ref Adjustable 1.24V to 18V 60mA 3-Pin SOT-23 T/R Product overview: TLVH431AIL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 18V, 60mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 18V, 60mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AIL3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
V-Ref Adjustable 1.24V to 18V 60mA 3-Pin SOT-23 T/R Product overview: TLVH431AIL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 18V, 60mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 18V, 60mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AIL3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.24V 18V 60mA SOT-23 Precision Voltage Reference IC
693-TLVH431AIL3T
1.24V 18V 60mA SOT-23 Precision Voltage Reference IC 693-TLVH431AIL3T
V-Ref Adjustable 1.24V to 18V 60mA 3-Pin SOT-23 T/R Product overview: TLVH431AIL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 18V, 60mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 18V, 60mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AIL3T can be used for catalog matching and distributor lookup.

V-Ref Adjustable 1.24V to 18V 60mA 3-Pin SOT-23 T/R Product overview: TLVH431AIL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 18V, 60mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 18V, 60mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AIL3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLVH431AIL3T - 054408-TLVH431AIL3T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431AIL3T
054408-TLVH431AIL3T
PMIC - PMIC - Voltage Reference - TLVH431AIL3T 054408-TLVH431AIL3T
Manufacturer: STMicroelectronics Win Source Part Number: 054408-TLVH431AIL3T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 60mA Noise - 10Hz to 10kHz: 30mVrms Current - Cathode: 200μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Alternative Parts (Cross-Reference): TLVH431BQDBZRQ1; TLVH431AIL3T; TLVH431LICT; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 054408-TLVH431AIL3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 60mA
Noise - 10Hz to 10kHz: 30mVrms
Current - Cathode: 200μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Alternative Parts (Cross-Reference): TLVH431BQDBZRQ1; TLVH431AIL3T; TLVH431LICT;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Reference - 497-13181-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-13181-6-ND
Voltage Reference 497-13181-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-13181-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-13181-1-ND
Voltage Reference 497-13181-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-13181-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-13181-2-ND
Voltage Reference 497-13181-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 60mA SOT-23-3

Buy Now Datasheet
Volt Ref, Shunt Adj, -40 To 125Deg C; Voltage Reference Type Stmicroelectronics - 26AH0335 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt Adj, -40 To 125Deg C; Voltage Reference Type Stmicroelectronics
26AH0335
Volt Ref, Shunt Adj, -40 To 125Deg C; Voltage Reference Type Stmicroelectronics 26AH0335
VOLT REF, SHUNT - ADJ, -40 TO 125DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 18V; Initial Accuracy:0.5%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLT REF, SHUNT - ADJ, -40 TO 125DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 18V; Initial Accuracy:0.5%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431AIL3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431AIL3T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431AIL3T
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLVH431AIL3T
Voltage References TLVH431AIL3T
Voltage References 1.24V to 18V Prog Shunt Ref 100uA 60mA

Voltage References 1.24V to 18V Prog Shunt Ref 100uA 60mA

Buy Now Datasheet
PMIC - Voltage Reference - TLVH431AIL3T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431AIL3T
PMIC - Voltage Reference TLVH431AIL3T
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TLVH431AIL3T 054408-TLVH431AIL3T 497-13181-6-ND 26AH0335 TLVH431AIL3T TLVH431AIL3T TLVH431AIL3T
Product Name 1.24V 18V 60mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLVH431AIL3T Voltage Reference Volt Ref, Shunt Adj, -40 To 125Deg C; Voltage Reference Type Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VIN 22 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015QDGSRQ1 - 1141585-ADS1015QDGSRQ1 - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Reference - ADR293GRU-REEL7 - Lingto Electronic Limited
Specs
Package Type SSOP
View Details
Precision Low Power FGA Voltage References - ISL60002BIH318Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.8 volts
TC 20 ppm/C
View Details
8 suppliers