Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 1109497-TLV431BIDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Adj. Shunt Voltage Ref, 0.5% Acc, 1.24-6V, 15mA, SC-88 Product overview: TLV431BIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 15mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6V, 15mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BIDCKT can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SC70-6
IC VREF SHUNT ADJ 0.5% SC70-6
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431BIDCKT | 296-32400-2-ND | 1109497-TLV431BIDCKT | 693-TLV431BIDCKT | TLV431BIDCKT | TLV431BIDCKT | TLV431BIDCKT |
| Product Name | TLV431B Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TLV431BIDCKT | 6V 15mA Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; 6-TSSOP, SC-88, SOT-363 | Other; SC-70-6 | Other; SC | Other; 6-TSSOP, SC-88, SOT-363 | ||
| VREF | 1.24 to 6 volts | 1.24 volts | |||||
| TC | 46 ppm/C |