Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3
Manufacturer: Texas Instruments
Win Source Part Number: 1320458-TLVH431CDBZT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Tolerance: ±1.5%
Current - Output: 70 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 18 V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 100 µA
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLVH431CDBZT-ND,296-
Base Product Number: TLVH431
RoHS Status: ROHS3 Compliant
1.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 0 to 70 Product overview: TLVH431CDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431CDBZT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-3
IC VREF SHUNT ADJ 1.5% SOT23-3
IC VREF SHUNT ADJ 1.5% SOT23-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431CDBZT | TLVH431CDBZT | 1320458-TLVH431CDBZT | 693-TLVH431CDBZT | 296-31974-2-ND | TLVH431CDBZT | TLVH431CDBZT | TLVH431CDBZT |
| Product Name | TLVH431 Low-Voltage Adjustable Precision Shunt Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | SOT-23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-89,SOT-23,TO-92 | SOT23; Other; SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | ||||||
| TC | 46 ppm/C |