Manufacturer: STMicroelectronics
Win Source Part Number: 035040-TS3431AILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 500μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 1.24V 24VV ±1% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 24VV ±1% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 24VV ±1% 100mA SOT-23-3
1.24V Adjustable SHUNT VOLTAGE REFERENCE Product overview: TS3431AILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3431AILT can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SOT23-3
Voltage References 1.24V programmable shunt Vltg reference
IC VREF SHUNT ADJ 1% SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 035040-TS3431AILT | 497-7677-2-ND | 693-TS3431AILT | TS3431AILT | TS3431AILT | TS3431AILT |
| Product Name | PMIC - PMIC - Voltage Reference - TS3431AILT | Voltage Reference | 1.24V Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Life Cycle Stage | Active | Active | ||||
| TC | 100 ppm/C | 100 ppm/C | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt |