The TLV431A-Q1 is an automotive-qualified
Automotive Catalog Low Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125
Automotive, low-voltage adjustable precision shunt regulator 5-SOT-23 -40 to 125 Product overview: TLV431AQDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AQDBVRQ1 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5
IC VREF SHUNT ADJ 1% SOT23-5
Voltage References Auto Cat Lo Vltg Adj Prec Shunt Reg
IC VREF SHUNT ADJ 1% SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431AQDBVRQ1 | 693-TLV431AQDBVRQ1 | 296-TLV431AQDBVRQ1DKR-ND | TLV431AQDBVRQ1 | TLV431AQDBVRQ1 | TLV431AQDBVRQ1 |
| Product Name | TLV431A-Q1 Automotive Catalog Low Voltage Adjustable Precision Shunt Regulator | Automotive SOT-23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOT-23 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.24 to 6 volts | 1.24 volts | ||||
| TC | 54 ppm/C |