The TLV431B is a low-voltage adjustable precision shunt regulator with a reference voltage of 1.24V and an output voltage range from 1.24V to 6V. It operates with a typical cathode current of 80µA and has a typical output impedance of 0.25Ω. The device offers a reference voltage tolerance of ±0.5% at 25°C and exhibits temperature drifts of 4mV over 0°C to 70°C, 6mV over -40°C to 85°C, and 11mV over -40°C to 125°C. It is available in the ultra-small DCK (SC-70) package with dimensions of 2mm × 1.5mm and operates over a temperature range of -40°C to 125°C.
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
0.5% accuracy, low-voltage, adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: TLV431BQDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BQDBZTG4 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% SOT23-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431BQDBZTG4 | 693-TLV431BQDBZTG4 | TLV431BQDBZTG4-ND | TLV431BQDBZTG4 | TLV431BQDBZTG4 | TLV431BQDBZTG4 |
| Product Name | TLV431B Low-Voltage Adjustable Precision Shunt Regulator | SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | Programmable | |||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.24 to 6 volts | 1.24 volts | ||||
| TC | 46 ppm/C |