Texas Instruments TLVH431A Low-Voltage Adjustable Precision Shunt Regulator TLVH431AQDCKR

Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator - TLVH431AQDCKR - Texas Instruments
Dallas, TX, United States
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator
TLVH431AQDCKR
TLVH431A Low-Voltage Adjustable Precision Shunt Regulator TLVH431AQDCKR
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 125

Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLVH431AQDCKR
Precision Voltage Reference IC 693-TLVH431AQDCKR
1% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 -40 to 125 Product overview: TLVH431AQDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AQDCKR can be used for catalog matching and distributor lookup.

1% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 -40 to 125 Product overview: TLVH431AQDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AQDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-TLVH431AQDCKRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TLVH431AQDCKRTR-ND
Voltage Reference 296-TLVH431AQDCKRTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-TLVH431AQDCKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TLVH431AQDCKRDKR-ND
Voltage Reference 296-TLVH431AQDCKRDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6

Buy Now Datasheet
Voltage Reference - 296-TLVH431AQDCKRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TLVH431AQDCKRCT-ND
Voltage Reference 296-TLVH431AQDCKRCT-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 961669-TLVH431AQDCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
961669-TLVH431AQDCKR
Integrated Circuits (ICs) - PMIC - Voltage Reference 961669-TLVH431AQDCKR
Win Source Part Number: 961669-TLVH431AQDCKR Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±1% Current - Output: 70 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 18 V Voltage - Output (Min/Fixed): 1.24V Current - Cathode: 100 µA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TLVH431AIDCKR; TLVH431BCDCKR; TLVH431ACDCKR; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-18045-1-NDR,-TLV H431AQDCKR-NDR,-296- 18045-1-ND,-296-1804 5-1,296-TLVH431AQDCK RTR,-TLVH431AQDCKRE4 ,-TLVH431AQDCKRG4-ND R,TLVH431AQDCKRG4,29 6-TLVH431AQDCKRDKR,T LVH431AQDCKRE4-ND,29 6-TLVH431AQDCKRCT,29 6-18045-2-NDR,TLVH43 1AQDCKRG4-ND,TLVH431 AQDCKRE4,-TLVH431AQD CKRE4-NDR,-296-18045 -1-NDR,296-18045-6,2 96-18045-1,296-18045 -2,-TLVH431AQDCKRG4, 296-18045-1-ND,296-1 8045-2-ND,296-18045- 6-ND Base Product Number: TLVH431

Win Source Part Number: 961669-TLVH431AQDCKR
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±1%
Current - Output: 70 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 18 V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 100 µA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TLVH431AIDCKR; TLVH431BCDCKR; TLVH431ACDCKR;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-18045-1-NDR,-TLVH431AQDCKR-NDR,-296-18045-1-ND,-296-18045-1,296-TLVH431AQDCKRTR,-TLVH431AQDCKRE4,-TLVH431AQDCKRG4-NDR,TLVH431AQDCKRG4,296-TLVH431AQDCKRDKR,TLVH431AQDCKRE4-ND,296-TLVH431AQDCKRCT,296-18045-2-NDR,TLVH431AQDCKRG4-ND,TLVH431AQDCKRE4,-TLVH431AQDCKRE4-NDR,-296-18045-1-NDR,296-18045-6,296-18045-1,296-18045-2,-TLVH431AQDCKRG4,296-18045-1-ND,296-18045-2-ND,296-18045-6-ND
Base Product Number: TLVH431

Buy Now Datasheet
PMIC - Voltage Reference - TLVH431AQDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431AQDCKR
PMIC - Voltage Reference TLVH431AQDCKR
IC VREF SHUNT ADJ 1% SC70-6

IC VREF SHUNT ADJ 1% SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431AQDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431AQDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431AQDCKR
IC VREF SHUNT ADJ 1% SC70-6

IC VREF SHUNT ADJ 1% SC70-6

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLVH431AQDCKR
Voltage References TLVH431AQDCKR
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431AQDCKR 693-TLVH431AQDCKR 296-TLVH431AQDCKRTR-ND 961669-TLVH431AQDCKR TLVH431AQDCKR TLVH431AQDCKR TLVH431AQDCKR
Product Name TLVH431A Low-Voltage Adjustable Precision Shunt Regulator Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 Other; SOT-23-6 Other; 6-TSSOP, SC-88, SOT-363 Other; Tape & Reel Other; 6-TSSOP, SC-88, SOT-363
VREF 1.24 to 18 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BYM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers