Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-89 0 to 70
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3
1.5% low-voltage wide-operating current adjustable precision shunt regulator (reverse pinout) 3-SOT-89 0 to 70 Product overview: TLVH432CPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH432CPK can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PSSO3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1.5% SOT89-3
IC VREF SHUNT ADJ 1.5% SOT89-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH432CPK | 296-18634-6-ND | 693-TLVH432CPK | TLVH432CPK | TLVH432CPK | TLVH432CPK | TLVH432CPK |
| Product Name | TLVH432 Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | SOT-89 Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SOT-23,SOT-89 | Other; TO-243AA | Other; TO-243AA | SOT89; Other; SOT-89-3 | Other; TO-243AA | ||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |