Manufacturer: STMicroelectronics
Win Source Part Number: 849429-TS4061AICT-1.
Features: Voltage Reference IC V 15 mA
Package: Reel - TR
Family Name: TS4061
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15220-1, 497-15220-2, 497-15220-6
Shunt Voltage Reference IC Fixed 1.25V V ±0.1% 15mA SOT-323
Shunt Voltage Reference IC Fixed 1.25V V ±0.1% 15mA SOT-323
Shunt Voltage Reference IC Fixed 1.25V V ±0.1% 15mA SOT-323
Precision micropower shunt voltage reference Product overview: TS4061AICT-1.25 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4061AICT-1.25 can be used for catalog matching and distributor lookup.
Voltage References Precision micropower shunt voltage reference
Shunt Voltage Reference IC Fixed 1.25V V ±0.1% 15 mA SOT-323
IC VREF SHUNT 0.1% SOT323
IC VREF SHUNT 0.1% SOT323
VOLT REF, SHUNT, 1.25V, -40 TO 85DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-323; No. of RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 849429-TS4061AICT-1.25 | 497-15220-2-ND | 693-TS4061AICT-1.25 | TS4061AICT-1.25 | TS4061AICT-1.25 | TS4061AICT-1.25 | TS4061AICT-1.25 | 07AH7217 |
| Product Name | PMIC - PMIC - Voltage Reference - TS4061AICT-1.25 | Voltage Reference | Precision Voltage Reference IC | Voltage References | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Volt Ref, Shunt, 1.25V, -40 To 85Deg C; Voltage Reference Type Stmicroelectronics |
| Package Type | Other; Reel - TR | SC-70; Other; SC-70, SOT-323 | SC-70; Other; SC-70, SOT-323 | Other; SC-70, SOT-323 | Other; SOT-323 | |||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||||
| TC | 35 ppm/C | 35 ppm/C | ||||||
| Accuracy | 0.1000 % | 0.1000 % |