onsemi 36V 100mA Precision Voltage Reference IC TL431ILPG

Description
Adj. Voltage Ref 2.5-36V, 100mA, TO-92 Product overview: TL431ILPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ILPG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adj. Voltage Ref 2.5-36V, 100mA, TO-92 Product overview: TL431ILPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ILPG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V 100mA Precision Voltage Reference IC
693-TL431ILPG
36V 100mA Precision Voltage Reference IC 693-TL431ILPG
Adj. Voltage Ref 2.5-36V, 100mA, TO-92 Product overview: TL431ILPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ILPG can be used for catalog matching and distributor lookup.

Adj. Voltage Ref 2.5-36V, 100mA, TO-92 Product overview: TL431ILPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ILPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - TL431ILPGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431ILPGOS-ND
Voltage Reference TL431ILPGOS-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92 (TO-226)

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92 (TO-226)

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431ILPG - 1107870-TL431ILPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ILPG
1107870-TL431ILPG
PMIC - PMIC - Voltage Reference - TL431ILPG 1107870-TL431ILPG
Manufacturer: ON Semiconductor Win Source Part Number: 1107870-TL431ILPG Packaging: Bulk Mounting: Through Hole Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1107870-TL431ILPG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi - 45J2304 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi
45J2304
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi 45J2304
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Voltage Reference, 2.495-36V, To-92-3; Voltage Reference Type Onsemi - 81Y7365 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 2.495-36V, To-92-3; Voltage Reference Type Onsemi
81Y7365
Voltage Reference, 2.495-36V, To-92-3; Voltage Reference Type Onsemi 81Y7365
VOLTAGE REFERENCE, 2.495-36V, TO-92-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REFERENCE, 2.495-36V, TO-92-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92
70099641
VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92 70099641
VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92

VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431ILPG
Voltage References TL431ILPG
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431ILPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431ILPG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431ILPG
IC VREF SHUNT ADJ 2.2% TO92-3

IC VREF SHUNT ADJ 2.2% TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TL431ILPG TL431ILPGOS-ND 1107870-TL431ILPG 45J2304 70099641 TL431ILPG TL431ILPG
Product Name 36V 100mA Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TL431ILPG Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Onsemi VOLTAGE REFERENCE, PRECISION; 2.5 V TO 37 V; 1.0 TO 100MA IF; TO-92 Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; TO-92 Other; TO-226-3, TO-92-3 Long Body TO-92; Other; TO-92-3 TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 Long Body
VIN 37 volts 36 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGSR - 809541-ADS1014IDGSR - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details