Texas Instruments TLVH431 Low-Voltage Adjustable Precision Shunt Regulator TLVH431CPK

Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-89 0 to 70
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-89 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator - TLVH431CPK - Texas Instruments
Dallas, TX, United States
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator
TLVH431CPK
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator TLVH431CPK
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-89 0 to 70

Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-89 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 970875-TLVH431CPK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
970875-TLVH431CPK
Integrated Circuits (ICs) - PMIC - Voltage Reference 970875-TLVH431CPK
Win Source Part Number: 970875-TLVH431CPK Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±1.5% Current - Output: 70 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 18 V Voltage - Output (Min/Fixed): 1.24V Current - Cathode: 100 µA Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-18625-1-NDR,-296 -18625-1-NDR,296-186 25-1,296-18625-6-NDR ,296-18625-2,-296-18 625-1-ND,TEXTISTLVH4 31CPK,296-18625-6,29 6-18625-2-NDR,-TLVH4 31CPK-NDR,-296-18625 -1,2156-TLVH431CPK Base Product Number: TLVH431

Win Source Part Number: 970875-TLVH431CPK
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±1.5%
Current - Output: 70 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 18 V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 100 µA
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-18625-1-NDR,-296-18625-1-NDR,296-18625-1,296-18625-6-NDR,296-18625-2,-296-18625-1-ND,TEXTISTLVH431CPK,296-18625-6,296-18625-2-NDR,-TLVH431CPK-NDR,-296-18625-1,2156-TLVH431CPK
Base Product Number: TLVH431

Buy Now Datasheet
 - TLVH431CPK - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PSSO3

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PSSO3

Supplier's Site Datasheet
Voltage Reference - 296-18625-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18625-2-ND
Voltage Reference 296-18625-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3

Buy Now Datasheet
Voltage Reference - 296-18625-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18625-1-ND
Voltage Reference 296-18625-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
SOT-89 Precision Voltage Reference IC
693-TLVH431CPK
SOT-89 Precision Voltage Reference IC 693-TLVH431CPK
1.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-89 0 to 70 Product overview: TLVH431CPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431CPK can be used for catalog matching and distributor lookup.

1.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-89 0 to 70 Product overview: TLVH431CPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431CPK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLVH431CPK
Voltage References TLVH431CPK
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
Power Supply Chip >> Voltage References - TLVH431CPK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TLVH431CPK
Power Supply Chip >> Voltage References TLVH431CPK
1.24V~18V ±1.5% 70mA Adjustable SOT-89-3 Voltage References ROHS

1.24V~18V ±1.5% 70mA Adjustable SOT-89-3 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431CPK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431CPK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431CPK
IC VREF SHUNT ADJ 1.5% SOT89-3

IC VREF SHUNT ADJ 1.5% SOT89-3

Supplier's Site
PMIC - Voltage Reference - TLVH431CPK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431CPK
PMIC - Voltage Reference TLVH431CPK
IC VREF SHUNT ADJ 1.5% SOT89-3

IC VREF SHUNT ADJ 1.5% SOT89-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431CPK 970875-TLVH431CPK TLVH431CPK 296-18625-2-ND 693-TLVH431CPK TLVH431CPK TLVH431CPK TLVH431CPK TLVH431CPK
Product Name TLVH431 Low-Voltage Adjustable Precision Shunt Regulator Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage Reference SOT-89 Precision Voltage Reference IC Voltage References Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SC70,SOT-89,SOT-23,TO-92 SOT89; Other; Tape & Reel SOT89; Other; SOT-89-3 Other; TO-243AA Other; TO-243AA SOT89 Other; TO-243AA
VREF 1.24 to 18 volts 1.24 to 18 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-1.2 Micropower Voltage Reference - LM385BD-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - LM136AH-2.5RQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
Voltage Reference - LM336M-2.5-NS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details