The TL432 is a three-terminal adjustable shunt regulator with an output voltage range of 2.5V to 36V, capable of sinking 1mA to 100mA, and featuring a typical output impedance of 0.2Ω. It is characterized for operation from −40°C to 125°C and available in a SOT-89 (PK) package measuring 4.90mm × 6.35mm. The device is designed for applications including rack server power, industrial AC/DC, and servo drive control modules.
Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-89-3
Adjustable precision shunt regulator (reverse pinout) 3-SOT-89 -40 to 125 Product overview: TL432QPKG3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432QPKG3 can be used for catalog matching and distributor lookup.
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 2.2% SOT89-3
IC VREF SHUNT ADJ 2.2% SOT89-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL432QPKG3 | 296-TL432QPKG3TR-ND | 693-TL432QPKG3 | TL432QPKG3 | TL432QPKG3 | TL432QPKG3 |
| Product Name | TL432 Adjustable Precision Shunt Regulator | Voltage Reference | SOT-89 Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOT-23,SOT-89 | Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | ||
| VREF | 2.5 to 36 volts | 2.5 volts | ||||
| TC | 34 ppm/C |