Precision Virtual Ground IC, 2.5V Fixed Output, 20mA, TO-92 Product overview: TLE2425ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2425ILP can be used for catalog matching and distributor lookup.
Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20mA TO-92-3
Win Source Part Number: 1178558-TLE2425ILP
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Bulk
Standard Package: 1,000
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Current - Output: 20 mA
Voltage - Input: 4V ~ 40V
Output Type: Fixed
Reference Type: Ground Reference (Virtual)
Voltage - Output (Min/Fixed): 2.5V
Noise - 10Hz to 10kHz: 100µVrms
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTLE2425ILP,296
Base Product Number: TLE2425
IC VREF GND REF 0.8% TO92-3
IC VREF GND REF 0.8% TO92-3
Voltage References Prec Virtual Ground
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TLE2425ILP | 296-6546-5-ND | 1178558-TLE2425ILP | TLE2425ILP | TLE2425ILP | TLE2425ILP |
| Product Name | 2.5V 20mA Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Ground Reference (Virtual), Fixed | Ground Reference (Virtual) | Ground Reference (Virtual) | |||
| VREF Type | Fixed; Programmable | Fixed | ||||
| Package Type | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; Bulk | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VIN | 40 volts | 4 to 40 volts | ||||
| Operating Temperature | -55 C (-67 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |