Texas Instruments TLVH431 Low-Voltage Adjustable Precision Shunt Regulator TLVH431QDBVT

Description
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125
Request a Quote
Description
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLVH431QDBVT is a low-voltage adjustable precision shunt regulator in a 5-pin SOT-23 package, with dimensions of 2.90mm × 1.60mm. It operates with a reference voltage as low as 1.24V and supports an adjustable output voltage up to 18V, with a cathode current range of 100μA to 70mA and a typical output impedance of 0.25Ω. The device is specified for operation from −40°C to +125°C and features a typical thermal stability over industrial temperature ranges. It is designed for applications including adjustable voltage references, secondary-side regulation in flyback SMPS, and Zener diode replacement.

Datasheet Summary
Powered by GS/AI

The TLVH431QDBVT is a low-voltage adjustable precision shunt regulator in a 5-pin SOT-23 package, with dimensions of 2.90mm × 1.60mm. It operates with a reference voltage as low as 1.24V and supports an adjustable output voltage up to 18V, with a cathode current range of 100μA to 70mA and a typical output impedance of 0.25Ω. The device is specified for operation from −40°C to +125°C and features a typical thermal stability over industrial temperature ranges. It is designed for applications including adjustable voltage references, secondary-side regulation in flyback SMPS, and Zener diode replacement.

Suppliers

Company
Product
Description
Supplier Links
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator - TLVH431QDBVT - Texas Instruments
Dallas, TX, United States
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator
TLVH431QDBVT
TLVH431 Low-Voltage Adjustable Precision Shunt Regulator TLVH431QDBVT
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125

Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
 - TLVH431QDBVT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TLVH431QDBVT
SOT-23 Precision Voltage Reference IC 693-TLVH431QDBVT
1.5% low-voltage wide-operating current adjustable precision shunt regulator 5-SOT-23 -40 to 125 Product overview: TLVH431QDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431QDBVT can be used for catalog matching and distributor lookup.

1.5% low-voltage wide-operating current adjustable precision shunt regulator 5-SOT-23 -40 to 125 Product overview: TLVH431QDBVT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431QDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-TLVH431QDBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TLVH431QDBVTCT-ND
Voltage Reference 296-TLVH431QDBVTCT-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-TLVH431QDBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TLVH431QDBVTTR-ND
Voltage Reference 296-TLVH431QDBVTTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLVH431QDBVT - 797169-TLVH431QDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431QDBVT
797169-TLVH431QDBVT
PMIC - PMIC - Voltage Reference - TLVH431QDBVT 797169-TLVH431QDBVT
Manufacturer: Texas Instruments Win Source Part Number: 797169-TLVH431QDBVT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Family Name: TLVH431 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Output Voltage MAX: 18V Alternative Parts (Cross-Reference): TS432IX5 RF; TS432BIX5 RF; TS432AIX5 RF; TLVH431AIL5T; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797169-TLVH431QDBVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Family Name: TLVH431
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Output Voltage MAX: 18V
Alternative Parts (Cross-Reference): TS432IX5 RF; TS432BIX5 RF; TS432AIX5 RF; TLVH431AIL5T;
Introduction Date: June 01, 2003
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Reference - TLVH431QDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431QDBVT
PMIC - Voltage Reference TLVH431QDBVT
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLVH431QDBVT
Voltage References TLVH431QDBVT
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431QDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431QDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431QDBVT
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431QDBVT TLVH431QDBVT 693-TLVH431QDBVT 296-TLVH431QDBVTCT-ND 797169-TLVH431QDBVT TLVH431QDBVT TLVH431QDBVT TLVH431QDBVT
Product Name TLVH431 Low-Voltage Adjustable Precision Shunt Regulator SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TLVH431QDBVT PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-89,SOT-23,TO-92 SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.24 to 18 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385MX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
10 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
PMIC - PMIC - Voltage Reference - LM329DZ/NOPB - 1053713-LM329DZ/NOPB - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 100 ppm/C
View Details
3 suppliers