Texas Instruments TLV431 Low-Voltage Adjustable Precision Shunt Regulator TLV431IDBVR

Description
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV431 Low-Voltage Adjustable Precision Shunt Regulator - TLV431IDBVR - Texas Instruments
Dallas, TX, United States
TLV431 Low-Voltage Adjustable Precision Shunt Regulator
TLV431IDBVR
TLV431 Low-Voltage Adjustable Precision Shunt Regulator TLV431IDBVR
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TLV431IDBVR
SOT-23 Precision Voltage Reference IC 693-TLV431IDBVR
1.5% accuracy, low-voltage, adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: TLV431IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431IDBVR can be used for catalog matching and distributor lookup.

1.5% accuracy, low-voltage, adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: TLV431IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431IDBVR - 033096-TLV431IDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431IDBVR
033096-TLV431IDBVR
PMIC - PMIC - Voltage Reference - TLV431IDBVR 033096-TLV431IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 033096-TLV431IDBVR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033096-TLV431IDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Reference - 296-13617-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13617-1-ND
Voltage Reference 296-13617-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-13617-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13617-6-ND
Voltage Reference 296-13617-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-13617-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13617-2-ND
Voltage Reference 296-13617-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431IDBVR
Voltage References TLV431IDBVR
Voltage References Lw V Adj Shunt

Voltage References Lw V Adj Shunt

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431IDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431IDBVR
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site
PMIC - Voltage Reference - TLV431IDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431IDBVR
PMIC - Voltage Reference TLV431IDBVR
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431IDBVR 693-TLV431IDBVR 033096-TLV431IDBVR 296-13617-1-ND TLV431IDBVR TLV431IDBVR TLV431IDBVR
Product Name TLV431 Low-Voltage Adjustable Precision Shunt Regulator SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431IDBVR Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SOT-23,SOT-89,TO-92 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.24 to 6 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Voltage Reference - 1017441-LM103H-3.3 - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
4 suppliers
LM385-1.2 Micropower Voltage Reference - LM385DR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
 - LM385AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
2 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
7 suppliers