Precision micropower shunt voltage reference Product overview: TS4061BILT-1.225 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4061BILT-1.225
Manufacturer: STMicroelectronics
Win Source Part Number: 901194-TS4061BILT-1.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Fixed 1.225V V ±0.2% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS4061
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-15527-6, 497-15527-1, -497-15527-2, -497-15527-1, 497-15527-2, 497-15527-6
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 15mA SOT-23-3
Voltage References Precision micropower shunt voltage reference
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 15 mA SOT-23-3
IC VREF SHUNT 0.2% SOT23-3
IC VREF SHUNT 0.2% SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TS4061BILT-1.225 | 901194-TS4061BILT-1.225 | 497-TS4061BILT-1.225TR-ND | TS4061BILT-1.225 | TS4061BILT-1.225 | TS4061BILT-1.225 | TS4061BILT-1.225 |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TS4061BILT-1.225 | Voltage Reference | Voltage References | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||||
| TC | 35 ppm/C | 35 ppm/C |