STMicroelectronics PMIC - PMIC - Voltage Reference - TS431AIZ TS431AIZ

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1274360-TS431AIZ Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 30mA Current - Cathode: 60μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 6V Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: TS431 Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1274360-TS431AIZ Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 30mA Current - Cathode: 60μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 6V Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: TS431 Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TS431AIZ - 1274360-TS431AIZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS431AIZ
1274360-TS431AIZ
PMIC - PMIC - Voltage Reference - TS431AIZ 1274360-TS431AIZ
Manufacturer: STMicroelectronics Win Source Part Number: 1274360-TS431AIZ Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 30mA Current - Cathode: 60μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 6V Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: TS431 Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V

Manufacturer: STMicroelectronics
Win Source Part Number: 1274360-TS431AIZ
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 30mA
Current - Cathode: 60μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 6V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: TS431
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-TS431AIZ
Precision Voltage Reference IC 693-TS431AIZ
Low voltage adjustable shunt reference Product overview: TS431AIZ from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431AIZ can be used for catalog matching and distributor lookup.

Low voltage adjustable shunt reference Product overview: TS431AIZ from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431AIZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TS431AIZ
Voltage References TS431AIZ
Voltage References 1.24-6V Adjust Shunt

Voltage References 1.24-6V Adjust Shunt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1274360-TS431AIZ 693-TS431AIZ TS431AIZ
Product Name PMIC - PMIC - Voltage Reference - TS431AIZ Precision Voltage Reference IC Voltage References
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92-3
TC 100 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-2.5 Micropower Voltage Reference - LM285D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
PMIC - Voltage Reference - AD1585ART-REEL - Lingto Electronic Limited
Specs
IQ 0.0700 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details