Texas Instruments TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BQDBZR

Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV431B Low-Voltage Adjustable Precision Shunt Regulator - TLV431BQDBZR - Texas Instruments
Dallas, TX, United States
TLV431B Low-Voltage Adjustable Precision Shunt Regulator
TLV431BQDBZR
TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BQDBZR
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431BQDBZR - 033090-TLV431BQDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BQDBZR
033090-TLV431BQDBZR
PMIC - PMIC - Voltage Reference - TLV431BQDBZR 033090-TLV431BQDBZR
Manufacturer: Texas Instruments Win Source Part Number: 033090-TLV431BQDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033090-TLV431BQDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-17573-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17573-1-ND
Voltage Reference 296-17573-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17573-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17573-6-ND
Voltage Reference 296-17573-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17573-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17573-2-ND
Voltage Reference 296-17573-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TLV431BQDBZR
SOT-23 Precision Voltage Reference IC 693-TLV431BQDBZR
0.5% accuracy, low-voltage, adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: TLV431BQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BQDBZR can be used for catalog matching and distributor lookup.

0.5% accuracy, low-voltage, adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: TLV431BQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BQDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV431BQDBZR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - TLV431BQDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TLV431BQDBZR
Power Supply Chip >> Voltage References TLV431BQDBZR
1.24V~6V ±0.5% 15mA Adjustable SOT-23-3 Voltage References ROHS

1.24V~6V ±0.5% 15mA Adjustable SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BQDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BQDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BQDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLV431BQDBZR
Voltage References TLV431BQDBZR
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TLV431BQDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BQDBZR
PMIC - Voltage Reference TLV431BQDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BQDBZR 033090-TLV431BQDBZR 296-17573-1-ND 693-TLV431BQDBZR TLV431BQDBZR TLV431BQDBZR TLV431BQDBZR TLV431BQDBZR TLV431BQDBZR
Product Name TLV431B Low-Voltage Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TLV431BQDBZR Voltage Reference SOT-23 Precision Voltage Reference IC Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 SOT23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.24 to 6 volts 1.24 to 6 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336BM-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
11 suppliers
LM385-1.2 Micropower Voltage Reference - LM385DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
 - LM385BZ-2.5/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers