Shunt Voltage Reference IC Adjustable 1.24V 6VV ±2% 30mA TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1274368-TS431IZ
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 30mA
Current - Cathode: 60μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 6V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: TS431
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
Low voltage adjustable shunt reference Product overview: TS431IZ from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431IZ can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 2% TO92-3
IC VREF SHUNT ADJ 2% TO92-3
Voltage References 1.24-6V Adjust Shunt
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TS431IZ-ND | 1274368-TS431IZ | 693-TS431IZ | TS431IZ | TS431IZ | TS431IZ |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - TS431IZ | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| TC | 100 ppm/C | 100 ppm/C | ||||
| Accuracy | 2 % | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |